Metal Film Resistors - Through Hole .4watt 820ohms 1% 1/8watt body size Product overview: MBA02040C8200FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C8200FC10
MBA0204 M/F Res, 0.4W 50PPM 1% 820R
Vishay MBA02040C8200FC100 Resistor
Manufacturer: Vishay
Win Source Part Number: 883106-MBA02040C8200
Series: MBA/SMA 0204 - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 820 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: MBA02040C8200FC100-N
820 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
820 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 820R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBA02040C8200FC100 | 157452P | 1667710 | 883106-MBA02040C8200FC100 | BC3553TB-ND | 84AH6134 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors - MBA02040C8200FC100 | Through Hole Resistors | Res, 820R, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal Film | Thin Film (Chip); Thin Film | Thin film | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | ThroughHole | ThroughHole | Axial | ||
| Resistance Range | 820 ohms | 820 ohms | 820 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | ||||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |