Vishay Precision Group Through Hole Resistors MBA02040C8061FRP00

Description
8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC8.06KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC8.06KXTR-ND
Through Hole Resistors BC8.06KXTR-ND
8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

8.06 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay - 94C3670 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay
94C3670
Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay 94C3670
METAL FILM RESISTOR, 8.06KOHM, 400mW, 1%; Resistance:8.06kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 8.06KOHM, 400mW, 1%; Resistance:8.06kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC8.06KXTR-ND 94C3670
Product Name Through Hole Resistors Metal Film Resistor, 8.06Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details