Vishay Precision Group Through Hole Resistors MBA02040C7509FC100

Description
75 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3552TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3552TB-ND
Through Hole Resistors BC3552TB-ND
75 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

75 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3552CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3552CT-ND
Through Hole Resistors BC3552CT-ND
75 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

75 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 157193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157193
Through Hole Resistors 157193
Vishay MBA02040C7509FC100 Resistor

Vishay MBA02040C7509FC100 Resistor

Supplier's Site
Through Hole Resistors - 157193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157193P
Through Hole Resistors 157193P
MBA0204 M/F Res, 0.4W 50PPM 1% 75R

MBA0204 M/F Res, 0.4W 50PPM 1% 75R

Supplier's Site
Through Hole Resistors - 1727382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727382
Through Hole Resistors 1727382
Vishay MBA02040C7509FC100 Resistor

Vishay MBA02040C7509FC100 Resistor

Supplier's Site
Through-Hole Resistor - 53-MBA02040C7509FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C7509FC100
Through-Hole Resistor 53-MBA02040C7509FC100
Metal Film Resistors - Through Hole .4watt 75ohms 1% 1/8watt body size Product overview: MBA02040C7509FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7509FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 75ohms 1% 1/8watt body size Product overview: MBA02040C7509FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C7509FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 75R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6133
Res, 75R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6133
RES, 75R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 75R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3552TB-ND 157193 157193P 53-MBA02040C7509FC100 84AH6133
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 75R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole ThroughHole 1.6 mm x 3.6 mm
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details