68.1kR 1% Axial Metal Film Resistor 0.4W 200V Product overview: MBA02040C6812FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.4W, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6812FRP0
RES 68.1K OHM 0.4W 1% AXIAL
68.1 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-MBA02040C6812FRP00 | 56-MBA02040C6812FRP00CT-ND |
| Product Name | 0.4W 200V Resistor | Through Hole Resistors |
| Resistance Range | 68100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Operating DC Voltage | 200 volts | |
| Operating AC Voltage | 200 volts | |
| Standards and Certifications | RoHS |