Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C6490FRP00

Description
649 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC649XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC649XTR-ND
Through Hole Resistors BC649XTR-ND
649 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

649 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC649XCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC649XCT-ND
Through Hole Resistors BC649XCT-ND
649 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

649 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C6490FRP00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C6490FRP00
Through-Hole Resistor 53-MBA02040C6490FRP00
Metal Film Resistors - Through Hole .4watt 649ohms 1% 1/8watt body size Product overview: MBA02040C6490FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6490FRP0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 649ohms 1% 1/8watt body size Product overview: MBA02040C6490FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C6490FRP00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number BC649XTR-ND 53-MBA02040C6490FRP00
Product Name Through Hole Resistors Through-Hole Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial 1.6 mm x 3.6 mm
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details