Vishay Precision Group Through Hole Resistors MBA02040C6341FRP00

Description
6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC6.34KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC6.34KXTR-ND
Through Hole Resistors BC6.34KXTR-ND
6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

6.34 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay - 94C3612 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay
94C3612
Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay 94C3612
METAL FILM RESISTOR, 6.34KOHM, 400mW, 1%; Resistance:6.34kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 6.34KOHM, 400mW, 1%; Resistance:6.34kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC6.34KXTR-ND 94C3612
Product Name Through Hole Resistors Metal Film Resistor, 6.34Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers