Vishay Intertechnology, Inc. Through Hole Resistors MBA02040C5621FRP00

Description
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC5.62KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC5.62KXTR-ND
Through Hole Resistors BC5.62KXTR-ND
5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

5.62 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Thin Film Resistor, 5.62Kohm, 400Mw, 1%, Full Reel; Resistance Vishay - 84R1505 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 5.62Kohm, 400Mw, 1%, Full Reel; Resistance Vishay
84R1505
Thin Film Resistor, 5.62Kohm, 400Mw, 1%, Full Reel; Resistance Vishay 84R1505
THIN FILM RESISTOR, 5.62KOHM, 400mW, 1%, FULL REEL; Resistance:5.62kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.6mm RoHS Compliant: Yes

THIN FILM RESISTOR, 5.62KOHM, 400mW, 1%, FULL REEL; Resistance:5.62kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Product Diameter:1.6mm RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay - 94C3579 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay
94C3579
Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay 94C3579
METAL FILM RESISTOR, 5.62KOHM, 400mW, 1%; Resistance:5.62kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 5.62KOHM, 400mW, 1%; Resistance:5.62kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC5.62KXTR-ND 84R1505 94C3579
Product Name Through Hole Resistors Thin Film Resistor, 5.62Kohm, 400Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 5.62Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers