Vishay Precision Group Through-Hole Resistor MBA02040C5609FC100

Description
Metal Film Resistors - Through Hole .4watt 56ohms 1% 1/8watt body size Product overview: MBA02040C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5609FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole .4watt 56ohms 1% 1/8watt body size Product overview: MBA02040C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5609FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-MBA02040C5609FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C5609FC100
Through-Hole Resistor 53-MBA02040C5609FC100
Metal Film Resistors - Through Hole .4watt 56ohms 1% 1/8watt body size Product overview: MBA02040C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5609FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 56ohms 1% 1/8watt body size Product overview: MBA02040C5609FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5609FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 151195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
151195
Through Hole Resistors 151195
Vishay MBA02040C5609FC100 Resistor

Vishay MBA02040C5609FC100 Resistor

Supplier's Site
Through Hole Resistors - 1622838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1622838
Through Hole Resistors 1622838
Vishay MBA02040C5609FC100 Resistor

Vishay MBA02040C5609FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3538TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3538TB-ND
Through Hole Resistors BC3538TB-ND
56 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3538CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3538CT-ND
Through Hole Resistors BC3538CT-ND
56 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

56 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-MBA02040C5609FC100 151195 BC3538TB-ND
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors
Technology / Construction Metal Film Thin film MetalFilm
Mounting / Packaging 1.6 mm x 3.6 mm ThroughHole Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details