The Vishay 560R, 0.4W axial metal film resistor is designed for general-purpose applications in professional electronics, including industrial, telecommunication, automotive, and medical equipment. It features a resistance value of 560 ohms with a power rating of 0.4 watts and is compliant with RoHS standards. The resistor has a temperature coefficient of ±50 ppm/K and is available with tolerances of ±5%, ±1%, and ±0.5%. It operates effectively within a temperature range of -55 °C to 155 °C and has a maximum operating voltage of 200V. The resistor is characterized by its excellent stability and reliability, making it suitable for applications where performance is critical.
Metal Film Resistors - Through Hole .4watt 560ohms 1% 1/8watt body size Product overview: MBA02040C5600FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C5600FC10
Vishay MBA02040C5600FC100 Resistor
560 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
560 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
RES, 560R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-MBA02040C5600FC100 | 151505P | BC3534TB-ND | 84AH6123 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Res, 560R, 0.4W, Axial, Metal Film Rohs Compliant Vishay |
| Technology / Construction | Metal Film | Thin Film (Chip); Thin Film | MetalFilm | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | ThroughHole | Axial | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |