Vishay Precision Group Through Hole Resistors MBA02040C5110FRP00

Description
511 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC511XTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC511XTR-ND
Through Hole Resistors BC511XTR-ND
511 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

511 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay - 94C3585 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay
94C3585
Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay 94C3585
METAL FILM RESISTOR, 511 OHM, 400mW, 1%; Resistance:511ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 511 OHM, 400mW, 1%; Resistance:511ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC511XTR-ND 94C3585
Product Name Through Hole Resistors Metal Film Resistor, 511 Ohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details