Vishay Precision Group Through Hole Resistors MBA02040C4423FRP00

Description
442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC442KXTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC442KXTR-ND
Through Hole Resistors BC442KXTR-ND
442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

442 kOhms ±1% 0.4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 442Kohm, 400Mw, 1%; Resistance Vishay - 94C3555 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 442Kohm, 400Mw, 1%; Resistance Vishay
94C3555
Metal Film Resistor, 442Kohm, 400Mw, 1%; Resistance Vishay 94C3555
METAL FILM RESISTOR, 442KOHM, 400mW, 1%; Resistance:442kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 442KOHM, 400mW, 1%; Resistance:442kohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC442KXTR-ND 94C3555
Product Name Through Hole Resistors Metal Film Resistor, 442Kohm, 400Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers