RES 4.42K OHM 0.4W 1% AXIAL
4.42 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Res Thin Film 4.42K Ohm 1% 0.25W(1/4W) ±50ppm/°C Conformal Coated AXL Ammo Automotive AEC-Q200 Medical Product overview: MBA02040C4421FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4421FC10
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-MBA02040C4421FC100CT-ND | 53-MBA02040C4421FC100 |
| Product Name | Through Hole Resistors | Automotive 0.25W 4W Resistor |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | Thin Film |
| Mounting / Packaging | Axial | |
| Tolerance | 1 +/- % | 1 +/- % |