Vishay MBA02040C4309FC100 Resistor
Vishay MBA02040C4309FC100 Resistor
43 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
43 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 157216 | BC4443TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Thin film | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial |
| Standards and Certifications | RoHS | |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |