RES 43K OHM 1/2W 5% AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 56-MBA02040C4302FCT00TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |