Metal Film Resistors - Through Hole .4watt 40.2Kohms 1% 1/8watt body size Product overview: MBA02040C4022FRP00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C4022FRP0
40.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
40.2 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 40.2KOHM, 400mW, 1%; Resistance:40.2kohm;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-MBA02040C4022FRP00 | BC40.2KXTR-ND | 94C3537 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Metal Film Resistor, 40.2Kohm, 400Mw, 1%; Resistance Vishay |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | 1.6 mm x 3.6 mm | Axial | Axial Leaded |
| Resistance Range | 40200 ohms | 40200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |