Vishay Precision Group Through Hole Resistors MBA02040C1300FC100

Description
Vishay MBA02040C1300FC100 Resistor
Request a Quote Datasheet
Description
Vishay MBA02040C1300FC100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 157317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157317
Through Hole Resistors 157317
Vishay MBA02040C1300FC100 Resistor

Vishay MBA02040C1300FC100 Resistor

Supplier's Site
Through Hole Resistors - 157317P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
157317P
Through Hole Resistors 157317P
MBA0204 M/F Res, 0.4W 50PPM 1% 130R

MBA0204 M/F Res, 0.4W 50PPM 1% 130R

Supplier's Site
Through Hole Resistors - 1667703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667703
Through Hole Resistors 1667703
Vishay MBA02040C1300FC100 Resistor

Vishay MBA02040C1300FC100 Resistor

Supplier's Site
Through Hole Resistors - BC3457TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3457TB-ND
Through Hole Resistors BC3457TB-ND
130 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

130 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3457CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3457CT-ND
Through Hole Resistors BC3457CT-ND
130 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

130 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C1300FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1300FC100
Through-Hole Resistor 53-MBA02040C1300FC100
Metal Film Resistors - Through Hole .4watt 130ohms 1% 1/8watt body size Product overview: MBA02040C1300FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1300FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 130ohms 1% 1/8watt body size Product overview: MBA02040C1300FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1300FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 130R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6078
Res, 130R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6078
RES, 130R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 130R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 157317 157317P BC3457TB-ND 53-MBA02040C1300FC100 84AH6078
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 130R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction Thin film Thin Film (Chip); Thin Film MetalFilm Metal Film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial 1.6 mm x 3.6 mm
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 130 ohms 130 ohms 130 ohms
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers