Vishay Intertechnology, Inc. Resistors - Through Hole Resistors MBA02040C1002FCT00

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325917-MBA02040C100 2FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3239CT,BC3239TB,MB A02040C1002FCT00-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325917-MBA02040C100 2FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3239CT,BC3239TB,MB A02040C1002FCT00-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1325917-MBA02040C1002FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325917-MBA02040C1002FCT00
Resistors - Through Hole Resistors 1325917-MBA02040C1002FCT00
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325917-MBA02040C100 2FCT00 Category: Resistors>Through Hole Resistors Packaging: Cut Tape (CT),Tape & Box (TB) Features: Automotive AEC-Q200 Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.4W Composition: Metal Film Number of Terminations: 2 Resistance: 10 kOhms Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC3239CT,BC3239TB,MB A02040C1002FCT00-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325917-MBA02040C1002FCT00
Category: Resistors>Through Hole Resistors
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Automotive AEC-Q200
Size / Dimension: 0.063" Dia x 0.142" L (1.60mm x 3.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 kOhms
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC3239CT,BC3239TB,MBA02040C1002FCT00-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through Hole Resistors - BC3239CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3239CT-ND
Through Hole Resistors BC3239CT-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3239TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3239TB-ND
Through Hole Resistors BC3239TB-ND
10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

10 kOhms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBA02040C1002FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBA02040C1002FCT00
Through-Hole Resistor 53-MBA02040C1002FCT00
Metal Film Resistors - Through Hole .4watt 10Kohms 1% Product overview: MBA02040C1002FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1002FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .4watt 10Kohms 1% Product overview: MBA02040C1002FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBA02040C1002FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 10K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 33AK8799 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
33AK8799
Res, 10K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay 33AK8799
RES, 10K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 10K, 1%, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1325917-MBA02040C1002FCT00 BC3239CT-ND 53-MBA02040C1002FCT00 33AK8799
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through-Hole Resistor Res, 10K, 1%, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.4000 watts 0.4000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details