100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 100 OHM, 400mW, 1%; Resistance:100ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
THIN FILM RESISTOR, 100 OHM, 400mW, 1%, FULL REEL; Resistance:100ohm; Product Range:MBA Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Thin Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC100XTR-ND | 85C4661 | 84R1482 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 100 Ohm, 400Mw, 1%; Resistance Vishay | Thin Film Resistor, 100 Ohm, 400Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Axial | Axial Leaded | Axial Leaded |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |