Vishay Precision Group Through Hole Resistors MBA02040C1000FCT00

Description
100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3444CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3444CT-ND
Through Hole Resistors BC3444CT-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3444TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3444TB-ND
Through Hole Resistors BC3444TB-ND
100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

100 Ohms ±1% 0.4W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay - 84AH6068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
84AH6068
Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay 84AH6068
RES, 100R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 100R, 0.4W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3444CT-ND 84AH6068
Product Name Through Hole Resistors Res, 100R, 0.4W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756268 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers