Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MB6S/30 MB6S/30

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999827-MB6S/30 Packaging: Tape and Reel Number of Elements: 1 Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 35 A Number of Pins: 4 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MB6S/30MB6S-30; MB6S30; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999827-MB6S/30 Packaging: Tape and Reel Number of Elements: 1 Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 35 A Number of Pins: 4 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MB6S/30MB6S-30; MB6S30; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MB6S/30 - 999827-MB6S/30 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MB6S/30
999827-MB6S/30
OEM Parts - OEM Parts (M - N) - MB6S/30 999827-MB6S/30
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999827-MB6S/30 Packaging: Tape and Reel Number of Elements: 1 Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 35 A Number of Pins: 4 Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MB6S/30MB6S-30; MB6S30; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999827-MB6S/30
Packaging: Tape and Reel
Number of Elements: 1
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 35 A
Number of Pins: 4
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MB6S/30MB6S-30; MB6S30;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 999827-MB6S/30
Product Name OEM Parts - OEM Parts (M - N) - MB6S/30
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details
Switching Diodes - 1220870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 13 mA
IR 0.2500 mA
View Details