Manufacturer: Vishay
Win Source Part Number: 1093717-MALREKE00JS5
Packaging: Bulk
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 1.319" (33.50mm)
Mounting: Through Hole
Capacitance: 10000μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Impedance: 25 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
ESR: 53 mOhm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 2.002A @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 400
CAP ALUM 10000UF 20% 6.3V RADIAL Product overview: MALREKE00JS510B00K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALREKE00JS510B00
CAP ALUM 10000UF 20% 6.3V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1093717-MALREKE00JS510B00K | 58-MALREKE00JS510B00K | MALREKE00JS510B00K |
| Product Name | Aluminum Capacitors - MALREKE00JS510B00K | 10000UF 6.3V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |
| WVAC | 6.3 volts | 6.3 volts |