CAP ALUM 4.7UF 20% 100V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MALREKA00AA147LM0K | 68R7685 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 4,7Uf 100V 5X11 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |