Manufacturer: Vishay BC Components
Win Source Part Number: 767056-MALIEYH07AD42
Series: EYH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In
Voltage Rating: 100V
Applications: General
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 129 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Family Name: EYH
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 2.85A @ 120Hz
Height - Seated (Maximum): 2.047" (52.00mm)
Alternative Parts (Cross-Reference): 380LX222M100H052; ECEC2AA222CJ;
Introduction Date: June 25, 2003
Country of Origin: Austria
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
CAP ALUM 2200UF 20% 100V SNAP Product overview: MALIEYH07AD422L02K from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MALIEYH07AD422L02
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 767056-MALIEYH07AD422L02K | 58-MALIEYH07AD422L02K |
| Product Name | Aluminum Capacitors - MALIEYH07AD422L02K | 2200UF 100V Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts |