Vishay Intertechnology, Inc. Connectors,Interconnects MAL579726101E3

Description
Mfr: XP Power Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Mfr: XP Power Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: XP Power Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C

Mfr: XP Power
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Singapore, Singapore
100UF 400V Capacitor
58-MAL579726101E3
100UF 400V Capacitor 58-MAL579726101E3
CAP ALUM 100UF 20% 400V SNAP TH Product overview: MAL579726101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL579726101E3 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 400V SNAP TH Product overview: MAL579726101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL579726101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 58-MAL579726101E3
Product Name Connectors,Interconnects 100UF 400V Capacitor
Capacitance Range 0.2200 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk; Bulk Tape & Box (TB)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers