Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250177562E3

Description
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL250177562E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250177562E3-ND
Aluminum Electrolytic Capacitors 56-MAL250177562E3-ND
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 5000 Hrs @ 85°C

5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 34mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 56-MAL250177562E3-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details