Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250117332E3

Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL250117332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250117332E3-ND
Aluminum Electrolytic Capacitors 56-MAL250117332E3-ND
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 5000 Hrs @ 85°C

3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL250117332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250117332E3
Capacitors - Aluminum Electrolytic Capacitors MAL250117332E3
CAP ALUM 3300UF 20% 450V SCREW

CAP ALUM 3300UF 20% 450V SCREW

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
MAL250117332E3
Aluminum Electrolytic Capacitors - Screw Terminal MAL250117332E3
Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 450V 20%

Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 450V 20%

Buy Now Datasheet
Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay - 07AH3073 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay
07AH3073
Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay 07AH3073
CAP, 3300UF, 450V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

CAP, 3300UF, 450V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay - 25AH9808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay
25AH9808
Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay 25AH9808
CAP, 3300UF, 450V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:450V; Product Range:501 PGM-ST Series; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes

CAP, 3300UF, 450V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:450V; Product Range:501 PGM-ST Series; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL250117332E3-ND MAL250117332E3 MAL250117332E3 07AH3073 25AH9808
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay Cap, 3300Uf, 450V, Alu Elec, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details