Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250117122E3

Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 139mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 139mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL250117122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL250117122E3-ND
Aluminum Electrolytic Capacitors 56-MAL250117122E3-ND
1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 139mOhm @ 100Hz 5000 Hrs @ 85°C

1200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 139mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 2236075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236075
Aluminium Capacitors 2236075
Vishay MAL250117122E3 Capacitor

Vishay MAL250117122E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2236076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2236076
Aluminium Capacitors 2236076
1200uF 450V 50x80mm 85C 5000h

1200uF 450V 50x80mm 85C 5000h

Supplier's Site
Cap, 1200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay - 54AJ2817 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay
54AJ2817
Cap, 1200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay 54AJ2817
CAP, 1200UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 1200UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250117122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250117122E3
Capacitors - Aluminum Electrolytic Capacitors MAL250117122E3
CAP ALUM 1200UF 20% 450V SCREW

CAP ALUM 1200UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL250117122E3-ND 2236075 54AJ2817 MAL250117122E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 1200Uf, 450V, Alu Elec, Screw Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701236 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details