Vishay MAL250116332E3 Capacitor
Aluminium Capacitors 3300uF 400V 20%
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 59mOhm @ 100Hz 5000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Screw Terminal 3300uF 400V 20%
CAP ALUM 3300UF 20% 400V SCREW
CAP, 3300UF, 400V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes
CAP, 3300UF, 400V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:400V; Product Range:501 PGM-ST Series; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2806826 | BC5524-ND | MAL250116332E3 | MAL250116332E3 | 07AH3072 | 25AH9807 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Uf, 400V, Alu Elec, Screw; Capacitance Vishay | Cap, 3300Uf, 400V, Alu Elec, Screw; Capacitance Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |