Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250074392E3

Description
3900µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3900µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250074392E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250074392E3-ND
Aluminum Electrolytic Capacitors MAL250074392E3-ND
3900µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 3000 Hrs @ 85°C

3900µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
3900 420V 76X105Mm 85 5000H Vishay - 68R4061 - Newark, An Avnet Company
Chicago, IL, United States
3900 420V 76X105Mm 85 5000H Vishay
68R4061
3900 420V 76X105Mm 85 5000H Vishay 68R4061
3900 420V 76x105mm 85 5000h

3900 420V 76x105mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250074392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250074392E3
Capacitors - Aluminum Electrolytic Capacitors MAL250074392E3
CAP ALUM 3900UF 20% 420V SCREW

CAP ALUM 3900UF 20% 420V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL250074392E3-ND 68R4061 MAL250074392E3
Product Name Aluminum Electrolytic Capacitors 3900 420V 76X105Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701162 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers