Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250056562E3

Description
5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250056562E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250056562E3-ND
Aluminum Electrolytic Capacitors MAL250056562E3-ND
5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 3000 Hrs @ 85°C

5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
5600 400V 76X114Mm 85 5000H Vishay - 68M0227 - Newark, An Avnet Company
Chicago, IL, United States
5600 400V 76X114Mm 85 5000H Vishay
68M0227
5600 400V 76X114Mm 85 5000H Vishay 68M0227
5600 400V 76x114mm 85 5000h

5600 400V 76x114mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250056562E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250056562E3
Capacitors - Aluminum Electrolytic Capacitors MAL250056562E3
CAP ALUM 5600UF 20% 400V SCREW

CAP ALUM 5600UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL250056562E3-ND 68M0227 MAL250056562E3
Product Name Aluminum Electrolytic Capacitors 5600 400V 76X114Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details