Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250054102E3

Description
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 105mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 105mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250054102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250054102E3-ND
Aluminum Electrolytic Capacitors MAL250054102E3-ND
1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 105mOhm @ 120Hz 3000 Hrs @ 85°C

1000µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 105mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
1000 420V 50X80Mm 85 5000H Vishay - 68M0202 - Newark, An Avnet Company
Chicago, IL, United States
1000 420V 50X80Mm 85 5000H Vishay
68M0202
1000 420V 50X80Mm 85 5000H Vishay 68M0202
1000 420V 50x80mm 85 5000h

1000 420V 50x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL250054102E3-ND 68M0202
Product Name Aluminum Electrolytic Capacitors 1000 420V 50X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701266 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details