Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250037682E3

Description
6800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250037682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250037682E3-ND
Aluminum Electrolytic Capacitors MAL250037682E3-ND
6800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 120Hz 3000 Hrs @ 85°C

6800µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
6800 450V 90X146Mm 85 5000H Vishay - 68R4052 - Newark, An Avnet Company
Chicago, IL, United States
6800 450V 90X146Mm 85 5000H Vishay
68R4052
6800 450V 90X146Mm 85 5000H Vishay 68R4052
6800 450V 90x146mm 85 5000h

6800 450V 90x146mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250037682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250037682E3
Capacitors - Aluminum Electrolytic Capacitors MAL250037682E3
CAP ALUM 6800UF 20% 450V SCREW

CAP ALUM 6800UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL250037682E3-ND 68R4052 MAL250037682E3
Product Name Aluminum Electrolytic Capacitors 6800 450V 90X146Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details