Vishay Intertechnology, Inc. Aluminium Capacitors MAL250019332E3

Description
Vishay MAL250019332E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL250019332E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1759779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1759779
Aluminium Capacitors 1759779
Vishay MAL250019332E3 Capacitor

Vishay MAL250019332E3 Capacitor

Supplier's Site
Aluminium Capacitors - 1759874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1759874
Aluminium Capacitors 1759874
Capacitor Screw Terminal 3300uF 500V 76x

Capacitor Screw Terminal 3300uF 500V 76x

Supplier's Site
Aluminum Electrolytic Capacitors - 4887PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4887PHBK-ND
Aluminum Electrolytic Capacitors 4887PHBK-ND
3300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 65mOhm @ 100Hz 5000 Hrs @ 85°C

3300µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 65mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Cap, Alu Elec, 3300Uf, 500V, Screw; Capacitance Vishay - 46AC9455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 3300Uf, 500V, Screw; Capacitance Vishay
46AC9455
Cap, Alu Elec, 3300Uf, 500V, Screw; Capacitance Vishay 46AC9455
CAP, ALU ELEC, 3300UF, 500V, SCREW; Capacitance:3300µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

CAP, ALU ELEC, 3300UF, 500V, SCREW; Capacitance:3300µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250019332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250019332E3
Capacitors - Aluminum Electrolytic Capacitors MAL250019332E3
CAP ALUM 3300UF 20% 500V SCREW

CAP ALUM 3300UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1759779 4887PHBK-ND 46AC9455 MAL250019332E3
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, Alu Elec, 3300Uf, 500V, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details