Vishay MAL250019222E3 Capacitor
Vishay MAL250019222E3 Capacitor
2200µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 99mOhm @ 100Hz 5000 Hrs @ 85°C
CAP, ALU ELEC, 2200UF, 500V, SCREW; Capacitance:2200µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Diameter:65mm RoHS Compliant: Yes
CAP ALUM 2200UF 20% 500V SCREW
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1759780 | 4886PHBK-ND | 46AC9453 | MAL250019222E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 2200Uf, 500V, Screw; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |