Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250016472E3

Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250016472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250016472E3-ND
Aluminum Electrolytic Capacitors MAL250016472E3-ND
4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 120Hz 3000 Hrs @ 85°C

4700µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
4700 400V 76X105Mm 85 5000H Vishay - 68M0181 - Newark, An Avnet Company
Chicago, IL, United States
4700 400V 76X105Mm 85 5000H Vishay
68M0181
4700 400V 76X105Mm 85 5000H Vishay 68M0181
4700 400V 76x105mm 85 5000h

4700 400V 76x105mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL250016472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250016472E3
Capacitors - Aluminum Electrolytic Capacitors MAL250016472E3
CAP ALUM 4700UF 20% 400V SCREW

CAP ALUM 4700UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL250016472E3-ND 68M0181 MAL250016472E3
Product Name Aluminum Electrolytic Capacitors 4700 400V 76X105Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details