Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250016182E3

Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 73mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 73mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250016182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250016182E3-ND
Aluminum Electrolytic Capacitors MAL250016182E3-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 73mOhm @ 120Hz 3000 Hrs @ 85°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 73mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
1800 400V 50X105Mm 85 5000H Vishay - 68M0176 - Newark, An Avnet Company
Chicago, IL, United States
1800 400V 50X105Mm 85 5000H Vishay
68M0176
1800 400V 50X105Mm 85 5000H Vishay 68M0176
1800 400V 50x105mm 85 5000h

1800 400V 50x105mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL250016182E3-ND 68M0176
Product Name Aluminum Electrolytic Capacitors 1800 400V 50X105Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers