Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL250014122E3

Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL250014122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL250014122E3-ND
Aluminum Electrolytic Capacitors MAL250014122E3-ND
1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C

1200µF 420V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 90mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL250014122E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL250014122E3
Capacitors - Aluminum Electrolytic Capacitors MAL250014122E3
CAP ALUM 1200UF 20% 420V SCREW

CAP ALUM 1200UF 20% 420V SCREW

Supplier's Site
1200 420V 50X80Mm 85 5000H Vishay - 68M0159 - Newark, An Avnet Company
Chicago, IL, United States
1200 420V 50X80Mm 85 5000H Vishay
68M0159
1200 420V 50X80Mm 85 5000H Vishay 68M0159
1200 420V 50x80mm 85 5000h

1200 420V 50x80mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL250014122E3-ND MAL250014122E3 68M0159
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1200 420V 50X80Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details