Vishay Intertechnology, Inc. Aluminium Capacitors MAL229967821E3

Description
Vishay MAL229967821E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL229967821E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2800469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800469
Aluminium Capacitors 2800469
Vishay MAL229967821E3 Capacitor

Vishay MAL229967821E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800471
Aluminium Capacitors 2800471
Aluminium Capacitors Snap In 820uF 450V

Aluminium Capacitors Snap In 820uF 450V

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229967821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229967821E3-ND
Aluminum Electrolytic Capacitors 56-MAL229967821E3-ND
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 140mOhm @ 100Hz 5000 Hrs @ 105°C

820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 140mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 820Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay - 50AC5344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
50AC5344
Cap, 820Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay 50AC5344
CAP, 820µF, 450V, ALU ELEC, SNAP-IN; Capacitance:820µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 820µF, 450V, ALU ELEC, SNAP-IN; Capacitance:820µF; Voltage Rating:450V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2800469 56-MAL229967821E3-ND 50AC5344
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 820Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details