1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 80mOhm @ 100Hz 5000 Hrs @ 105°C
Vishay MAL229966182E3 Capacitor
Aluminium Capacitors Snap In 1800uF 400V
CAP, 1800¦F, 400V, ALU ELEC, SNAP-IN; CAPACITANCE:1800¦F; VOLTAGE RATING:400V; PRODUCT RANGE:299 PHL-4TSI SERIES; LIFETIME @ TEMPERATURE:5000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 1800µF, 400V, ALU ELEC, SNAP-IN; Capacitance:1800µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 1800UF 20% 400V SNAP
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL229966182E3-ND | 2800467 | 88670772 | 50AC5342 | MAL229966182E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Capacitor | Cap, 1800Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |