Vishay Intertechnology, Inc. Aluminium Capacitors MAL229960681E3

Description
Vishay MAL229960681E3
Request a Quote Datasheet
Description
Vishay MAL229960681E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 277735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
277735
Aluminium Capacitors 277735
Vishay MAL229960681E3

Vishay MAL229960681E3

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229960681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229960681E3-ND
Aluminum Electrolytic Capacitors 56-MAL229960681E3-ND
CAP ALUM 680UF 20% 550V LEAD TH

CAP ALUM 680UF 20% 550V LEAD TH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Capacitors Capacitors
Product Number 277735 56-MAL229960681E3-ND
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details