Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL229959122E3

Description
CAP ALUM 1.2MF 20% 500V LEAD TH
Request a Quote Datasheet
Description
CAP ALUM 1.2MF 20% 500V LEAD TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL229959122E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229959122E3-ND
Aluminum Electrolytic Capacitors 56-MAL229959122E3-ND
CAP ALUM 1.2MF 20% 500V LEAD TH

CAP ALUM 1.2MF 20% 500V LEAD TH

Buy Now Datasheet
Aluminium Capacitors - 277731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
277731
Aluminium Capacitors 277731
Vishay MAL229959122E3

Vishay MAL229959122E3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 56-MAL229959122E3-ND 277731
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details