1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 90mOhm @ 100Hz 5000 Hrs @ 105°C
Vishay MAL229956152E3 Capacitor
Aluminium Capacitors Snap In 1500uF 400V
Manufacturer: Vishay
Win Source Part Number: 1027555-MAL229956152
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 4.016" (102.00mm)
Mounting: Through Hole
Capacitance: 1500μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
Impedance: 60 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
ESR: 90 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In - 4 Lead
Ripple Current - Low Frequency: 5.54A @ 100Hz
Ripple Current - High Frequency: 8.31A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Aluminum Electrolytic Capacitor, Product overview: MAL229956152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL229956152E3 can be used for catalog matching and distributor lookup.
CAP ALUM 1500UF 20% 400V SNAP
CAP, ALU ELEC, 1500UF, 400V, SNAP-IN; Capacitance:1500µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:299 PHL-4TSI Series; Product Diameter:35mm; ESR:0.07ohmRoHS Compliant: Yes
CAP, 1500µF, 400V, ALU ELEC, SNAP-IN; Capacitance:1500µF; Voltage Rating:400V; Product Range:299 PHL-4TSI Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 1500uF 400V 35x100
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4860PHBK-ND | 2806819 | 1027555-MAL229956152E3 | 58-MAL229956152E3 | MAL229956152E3 | 12AC1407 | 05AC8550 | MAL229956152E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Capacitors - MAL229956152E3 | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 1500Uf, 400V, Snap-In; Capacitance Vishay | Cap, 1500Μf, 400V, Alu Elec, Snap-In; Capacitance Vishay | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | ||||
| Applications | General Purpose | General Purpose; General Purpose | ||||||
| Features | Polarized | Polarized | Polarized | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |