Vishay Intertechnology, Inc. Aluminium Capacitors MAL229951561E3

Description
Vishay MAL229951561E3
Request a Quote Datasheet
Description
Vishay MAL229951561E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 277740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
277740
Aluminium Capacitors 277740
Vishay MAL229951561E3

Vishay MAL229951561E3

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL229951561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229951561E3-ND
Aluminum Electrolytic Capacitors 56-MAL229951561E3-ND
CAP ALUM 560UF 20% 600V LEAD TH

CAP ALUM 560UF 20% 600V LEAD TH

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Capacitors Capacitors
Product Number 277740 56-MAL229951561E3-ND
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details