Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL229951471E3

Description
CAP ALUM 470UF 20% 600V LEAD TH
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 600V LEAD TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL229951471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL229951471E3-ND
Aluminum Electrolytic Capacitors 56-MAL229951471E3-ND
CAP ALUM 470UF 20% 600V LEAD TH

CAP ALUM 470UF 20% 600V LEAD TH

Buy Now Datasheet
Aluminium Capacitors - 277739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
277739
Aluminium Capacitors 277739
Vishay MAL229951471E3

Vishay MAL229951471E3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 56-MAL229951471E3-ND 277739
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details