Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226099503E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226099503E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099503E3-ND
Aluminum Electrolytic Capacitors 56-MAL226099503E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

1000µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
MAL226099503E3
Aluminum Electrolytic Capacitors - SMD MAL226099503E3
Aluminum Electrolytic Capacitors - SMD 1000uF 16V 16x16x16 High Vibration

Aluminum Electrolytic Capacitors - SMD 1000uF 16V 16x16x16 High Vibration

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226099503E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226099503E3
Capacitors - Aluminum Electrolytic Capacitors MAL226099503E3
CAP ALUM 1000UF 20% 16V SMD

CAP ALUM 1000UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL226099503E3-ND MAL226099503E3 MAL226099503E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711131 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details