Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226099105E3

Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet
Description
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226099105E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099105E3-ND
Aluminum Electrolytic Capacitors 56-MAL226099105E3-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 150°C

Buy Now Datasheet
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Vishay - 37AC0800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Vishay
37AC0800
Cap, 470Μf, 50V, Smd; Ae Capacitor Case Vishay 37AC0800
CAP, 470µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:50V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:1500 hours @ 150°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 470µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:50V; ESR:-; Product Range:260 CLA-V Series; Lifetime @ Temperature:1500 hours @ 150°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226099105E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226099105E3
Capacitors - Aluminum Electrolytic Capacitors MAL226099105E3
CAP ALUM 470UF 20% 50V SMD

CAP ALUM 470UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL226099105E3-ND 37AC0800 MAL226099105E3
Product Name Aluminum Electrolytic Capacitors Cap, 470Μf, 50V, Smd; Ae Capacitor Case Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701056 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details