Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL226099006E3

Description
Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL226099006E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL226099006E3-ND
Aluminum Electrolytic Capacitors 56-MAL226099006E3-ND
Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 150°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL226099006E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL226099006E3
Capacitors - Aluminum Electrolytic Capacitors MAL226099006E3
CAP ALUM 1500UF 20% 35V SMD

CAP ALUM 1500UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL226099006E3-ND MAL226099006E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive, High Temperature Reflow
Features Polarized Polarized
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details