220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 560mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, ALU ELEC, 220UF, 450V, SNAP-IN; Capacitance:220µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:259 PHM-SI Series; Product Diameter:35mm RoHS Compliant: Yes
CAP, 220µF, 450V, ALU ELEC, SNAP-IN; Capacitance:220µF; Voltage Rating:450V; Product Range:259 PHM-SI Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP ALUM 220UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 220uF 450V 20% 105C 3000H 35x30mm
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5050-ND | 46AC9424 | 50AC9396 | MAL225977221E3 | MAL225977221E3 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 220Uf, 450V, Snap-In; Capacitance Vishay | Cap, 220Μf, 450V, Alu Elec, Snap-In; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic |