Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225973821E3

Description
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 140mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 140mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225973821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225973821E3-ND
Aluminum Electrolytic Capacitors 56-MAL225973821E3-ND
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 140mOhm @ 100Hz 3000 Hrs @ 105°C

820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 140mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225973821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225973821E3
Capacitors - Aluminum Electrolytic Capacitors MAL225973821E3
CAP ALUM 820UF 20% 250V SNAP

CAP ALUM 820UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL225973821E3-ND MAL225973821E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101462T075EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4600 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details