Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL225969151E3

Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 890mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 890mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL225969151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL225969151E3-ND
Aluminum Electrolytic Capacitors 56-MAL225969151E3-ND
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 890mOhm @ 100Hz 3000 Hrs @ 105°C

150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 890mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL225969151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL225969151E3
Capacitors - Aluminum Electrolytic Capacitors MAL225969151E3
CAP ALUM 150UF 20% 500V SNAP

CAP ALUM 150UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL225969151E3-ND MAL225969151E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers